Lechler, Inc. High Pressure Solid Stream Nozzle 546.570

Description
Lechler's high pressure solid stream nozzle is especially designed for applications requiring liquid pressures up to 4500 psi. Each nozzle is a two-piece assembly and provides a sharp, uniform flat fan spray pattern. The base is made from 303 grade stainless steel and the orifice is made from hardened stainless steel to increase its operating life at these high pressures. The nozzles are available in 1/8" male NPT, ¼" male NPT, or as a nozzle tip. It comes in four different spray angles and is available in a wide range of flow rates.
Datasheet
Description
Lechler's high pressure solid stream nozzle is especially designed for applications requiring liquid pressures up to 4500 psi. Each nozzle is a two-piece assembly and provides a sharp, uniform flat fan spray pattern. The base is made from 303 grade stainless steel and the orifice is made from hardened stainless steel to increase its operating life at these high pressures. The nozzles are available in 1/8" male NPT, ¼" male NPT, or as a nozzle tip. It comes in four different spray angles and is available in a wide range of flow rates.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Solid Stream Nozzle - 546.570 - Lechler, Inc.
St. Charles, IL, USA
High Pressure Solid Stream Nozzle
546.570
High Pressure Solid Stream Nozzle 546.570
Lechler's high pressure solid stream nozzle is especially designed for applications requiring liquid pressures up to 4500 psi. Each nozzle is a two-piece assembly and provides a sharp, uniform flat fan spray pattern. The base is made from 303 grade stainless steel and the orifice is made from hardened stainless steel to increase its operating life at these high pressures. The nozzles are available in 1/8" male NPT, ¼" male NPT, or as a nozzle tip. It comes in four different spray angles and is available in a wide range of flow rates.

Lechler's high pressure solid stream nozzle is especially designed for applications requiring liquid pressures up to 4500 psi. Each nozzle is a two-piece assembly and provides a sharp, uniform flat fan spray pattern. The base is made from 303 grade stainless steel and the orifice is made from hardened stainless steel to increase its operating life at these high pressures. The nozzles are available in 1/8" male NPT, ¼" male NPT, or as a nozzle tip. It comes in four different spray angles and is available in a wide range of flow rates.

Supplier's Site Datasheet

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 546.570
Product Name High Pressure Solid Stream Nozzle
Media Water
Application Cleaning; Cutting
Flow 132 to 504 GPH (139 to 530 ml/sec)
Maximum Pressure 300 to 4500 psi (211 to 3167 m H2O)
Pattern Stream
Unlock Full Specs
to access all available technical data

Similar Products

250 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details
1/4 FNPT Siphon Fed Flat Fan Atomizing Nozzles -  - EXAIR
Specs
Media Ink
Application Painting; Cooling, Treat, Broad Band over Assembly Line
Flow 1.9 GPH (2 ml/sec)
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details