Lechler, Inc. High Pressure Solid Stream Nozzle 546.520

Description
Lechler's high pressure solid stream nozzle is especially designed for applications requiring liquid pressures up to 4500 psi. Each nozzle is a two-piece assembly and provides a sharp, uniform flat fan spray pattern. The base is made from 303 grade stainless steel and the orifice is made from hardened stainless steel to increase its operating life at these high pressures. The nozzles are available in 1/8" male NPT, ¼" male NPT, or as a nozzle tip. It comes in four different spray angles and is available in a wide range of flow rates.
Datasheet
Description
Lechler's high pressure solid stream nozzle is especially designed for applications requiring liquid pressures up to 4500 psi. Each nozzle is a two-piece assembly and provides a sharp, uniform flat fan spray pattern. The base is made from 303 grade stainless steel and the orifice is made from hardened stainless steel to increase its operating life at these high pressures. The nozzles are available in 1/8" male NPT, ¼" male NPT, or as a nozzle tip. It comes in four different spray angles and is available in a wide range of flow rates.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Solid Stream Nozzle - 546.520 - Lechler, Inc.
St. Charles, IL, USA
High Pressure Solid Stream Nozzle
546.520
High Pressure Solid Stream Nozzle 546.520
Lechler's high pressure solid stream nozzle is especially designed for applications requiring liquid pressures up to 4500 psi. Each nozzle is a two-piece assembly and provides a sharp, uniform flat fan spray pattern. The base is made from 303 grade stainless steel and the orifice is made from hardened stainless steel to increase its operating life at these high pressures. The nozzles are available in 1/8" male NPT, ¼" male NPT, or as a nozzle tip. It comes in four different spray angles and is available in a wide range of flow rates.

Lechler's high pressure solid stream nozzle is especially designed for applications requiring liquid pressures up to 4500 psi. Each nozzle is a two-piece assembly and provides a sharp, uniform flat fan spray pattern. The base is made from 303 grade stainless steel and the orifice is made from hardened stainless steel to increase its operating life at these high pressures. The nozzles are available in 1/8" male NPT, ¼" male NPT, or as a nozzle tip. It comes in four different spray angles and is available in a wide range of flow rates.

Supplier's Site Datasheet

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 546.520
Product Name High Pressure Solid Stream Nozzle
Media Water
Application Cleaning; Cutting
Flow 102 to 384 GPH (107 to 404 ml/sec)
Maximum Pressure 300 to 4500 psi (211 to 3167 m H2O)
Pattern Stream
Unlock Full Specs
to access all available technical data

Similar Products

Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
3/4 x 6 in. Size NPSH Thread Type Brass Hose Nozzle|Master File - BHN-1206SH - Kuriyama of America, Inc.
Specs
Maximum Pressure 6 psi (4.22 m H2O)
Orifice Size 312 mil (7937 µm)
Material Brass
View Details
Air gun nozzle - ADNA-PDAD-51 - Festo Corporation
Specs
Media Air
View Details