Lechler, Inc. ACCUClean Tank Cleaning Nozzle/Sprayballs 515. 286. 7T

Description
The ACCUClean Tank Cleaning nozzle is a gear-driven unit but sized with our existing free spinning products. The key features are: * Operates effectively at pressures from 20 to 150 psi * Slow rotation reduces atomization for higher washing impact * Contains a positive gear drive mechanism to provide even rotation * Inexpensive and compact for a unit with these featuresThis unit uses an internal turbine and a simple gear train to turn the head. It does not use reaction force like the regular Whirling or Gyro nozzles. There are only three moving parts held in place by sophisticated plastic bearings.We recommend the use of a 200 mesh line strainer to ensure smooth operation of the gear train. The materials used in the construction of the gear box/race assembly include 316L stainless steel and special bearing grades of PEEK.The turbine configuration tends to flatten the flow vs. pressure curve more so than with conventional tank washers. Consequently increasing the pressure does not force the flow to increase by the same factors.
Description
The ACCUClean Tank Cleaning nozzle is a gear-driven unit but sized with our existing free spinning products. The key features are: * Operates effectively at pressures from 20 to 150 psi * Slow rotation reduces atomization for higher washing impact * Contains a positive gear drive mechanism to provide even rotation * Inexpensive and compact for a unit with these featuresThis unit uses an internal turbine and a simple gear train to turn the head. It does not use reaction force like the regular Whirling or Gyro nozzles. There are only three moving parts held in place by sophisticated plastic bearings.We recommend the use of a 200 mesh line strainer to ensure smooth operation of the gear train. The materials used in the construction of the gear box/race assembly include 316L stainless steel and special bearing grades of PEEK.The turbine configuration tends to flatten the flow vs. pressure curve more so than with conventional tank washers. Consequently increasing the pressure does not force the flow to increase by the same factors.

Suppliers

Company
Product
Description
Supplier Links
ACCUClean Tank Cleaning Nozzle/Sprayballs - 515. 286. 7T - Lechler, Inc.
St. Charles, IL, USA
ACCUClean Tank Cleaning Nozzle/Sprayballs
515. 286. 7T
ACCUClean Tank Cleaning Nozzle/Sprayballs 515. 286. 7T
The ACCUClean Tank Cleaning nozzle is a gear-driven unit but sized with our existing free spinning products. The key features are: * Operates effectively at pressures from 20 to 150 psi * Slow rotation reduces atomization for higher washing impact * Contains a positive gear drive mechanism to provide even rotation * Inexpensive and compact for a unit with these featuresThis unit uses an internal turbine and a simple gear train to turn the head. It does not use reaction force like the regular Whirling or Gyro nozzles. There are only three moving parts held in place by sophisticated plastic bearings.We recommend the use of a 200 mesh line strainer to ensure smooth operation of the gear train. The materials used in the construction of the gear box/race assembly include 316L stainless steel and special bearing grades of PEEK.The turbine configuration tends to flatten the flow vs. pressure curve more so than with conventional tank washers. Consequently increasing the pressure does not force the flow to increase by the same factors.

The ACCUClean Tank Cleaning nozzle is a gear-driven unit but sized with our existing free spinning products. The key features are: * Operates effectively at pressures from 20 to 150 psi * Slow rotation reduces atomization for higher washing impact * Contains a positive gear drive mechanism to provide even rotation * Inexpensive and compact for a unit with these featuresThis unit uses an internal turbine and a simple gear train to turn the head. It does not use reaction force like the regular Whirling or Gyro nozzles. There are only three moving parts held in place by sophisticated plastic bearings.We recommend the use of a 200 mesh line strainer to ensure smooth operation of the gear train. The materials used in the construction of the gear box/race assembly include 316L stainless steel and special bearing grades of PEEK.The turbine configuration tends to flatten the flow vs. pressure curve more so than with conventional tank washers. Consequently increasing the pressure does not force the flow to increase by the same factors.

Supplier's Site

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 515. 286. 7T
Product Name ACCUClean Tank Cleaning Nozzle/Sprayballs
Media Other; Liquid
Application Cleaning
Flow 1920 to 8700 GPH (2019 to 9148 ml/sec)
Maximum Pressure 20 to 75 psi (14.08 to 52.78 m H2O)
Temperature Range ? to 200 F (? to 93.33 C)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Spray Tips - Nanogun MX Airmix® - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
187 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Large Super Air Nozzle -  - EXAIR
Specs
Media Air
Application Cleaning; Spray Drying; Cooling
Temperature Range 1000 F (538 C)
View Details
Mixer Nozzles - 219022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details