Lechler, Inc. ACCUClean Tank Cleaning Nozzle/Sprayballs 515. 213. 7T

Description
The ACCUClean Tank Cleaning nozzle is a gear-driven unit but sized with our existing free spinning products. The key features are: * Operates effectively at pressures from 20 to 150 psi * Slow rotation reduces atomization for higher washing impact * Contains a positive gear drive mechanism to provide even rotation * Inexpensive and compact for a unit with these featuresThis unit uses an internal turbine and a simple gear train to turn the head. It does not use reaction force like the regular Whirling or Gyro nozzles. There are only three moving parts held in place by sophisticated plastic bearings.We recommend the use of a 200 mesh line strainer to ensure smooth operation of the gear train. The materials used in the construction of the gear box/race assembly include 316L stainless steel and special bearing grades of PEEK.The turbine configuration tends to flatten the flow vs. pressure curve more so than with conventional tank washers. Consequently increasing the pressure does not force the flow to increase by the same factors.
Description
The ACCUClean Tank Cleaning nozzle is a gear-driven unit but sized with our existing free spinning products. The key features are: * Operates effectively at pressures from 20 to 150 psi * Slow rotation reduces atomization for higher washing impact * Contains a positive gear drive mechanism to provide even rotation * Inexpensive and compact for a unit with these featuresThis unit uses an internal turbine and a simple gear train to turn the head. It does not use reaction force like the regular Whirling or Gyro nozzles. There are only three moving parts held in place by sophisticated plastic bearings.We recommend the use of a 200 mesh line strainer to ensure smooth operation of the gear train. The materials used in the construction of the gear box/race assembly include 316L stainless steel and special bearing grades of PEEK.The turbine configuration tends to flatten the flow vs. pressure curve more so than with conventional tank washers. Consequently increasing the pressure does not force the flow to increase by the same factors.

Suppliers

Company
Product
Description
Supplier Links
ACCUClean Tank Cleaning Nozzle/Sprayballs - 515. 213. 7T - Lechler, Inc.
St. Charles, IL, USA
ACCUClean Tank Cleaning Nozzle/Sprayballs
515. 213. 7T
ACCUClean Tank Cleaning Nozzle/Sprayballs 515. 213. 7T
The ACCUClean Tank Cleaning nozzle is a gear-driven unit but sized with our existing free spinning products. The key features are: * Operates effectively at pressures from 20 to 150 psi * Slow rotation reduces atomization for higher washing impact * Contains a positive gear drive mechanism to provide even rotation * Inexpensive and compact for a unit with these featuresThis unit uses an internal turbine and a simple gear train to turn the head. It does not use reaction force like the regular Whirling or Gyro nozzles. There are only three moving parts held in place by sophisticated plastic bearings.We recommend the use of a 200 mesh line strainer to ensure smooth operation of the gear train. The materials used in the construction of the gear box/race assembly include 316L stainless steel and special bearing grades of PEEK.The turbine configuration tends to flatten the flow vs. pressure curve more so than with conventional tank washers. Consequently increasing the pressure does not force the flow to increase by the same factors.

The ACCUClean Tank Cleaning nozzle is a gear-driven unit but sized with our existing free spinning products. The key features are: * Operates effectively at pressures from 20 to 150 psi * Slow rotation reduces atomization for higher washing impact * Contains a positive gear drive mechanism to provide even rotation * Inexpensive and compact for a unit with these featuresThis unit uses an internal turbine and a simple gear train to turn the head. It does not use reaction force like the regular Whirling or Gyro nozzles. There are only three moving parts held in place by sophisticated plastic bearings.We recommend the use of a 200 mesh line strainer to ensure smooth operation of the gear train. The materials used in the construction of the gear box/race assembly include 316L stainless steel and special bearing grades of PEEK.The turbine configuration tends to flatten the flow vs. pressure curve more so than with conventional tank washers. Consequently increasing the pressure does not force the flow to increase by the same factors.

Supplier's Site

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 515. 213. 7T
Product Name ACCUClean Tank Cleaning Nozzle/Sprayballs
Media Other; Liquid
Application Cleaning
Flow 1260 to 5820 GPH (1325 to 6120 ml/sec)
Maximum Pressure 20 to 75 psi (14.08 to 52.78 m H2O)
Temperature Range ? to 200 F (? to 93.33 C)
Unlock Full Specs
to access all available technical data

Similar Products

Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Viper® 1 1/4 in. Size and 5 in. Length Bore Tip|Master File - I218673 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 24120 GPH (25362 ml/sec)
View Details
Air gun nozzle - ADNA-PDAD-09 - Festo Corporation
Specs
Media Air
Material Brass
View Details