Lechler, Inc. Mini Tank Washing Nozzle 500. 234. G9

Description
For quick rinsing of small kegs, drums or carboys, this cluster nozzle offers a low cost alternative. The stationary head offers 120° or 240° coverage with a selection of flow rates. Although it doesn't rotate, this can give sufficient coverage for lighter washing requirements of vessels with diameters of 3 to 4 feet. Standard materials are 303 stainless or brass.
Description
For quick rinsing of small kegs, drums or carboys, this cluster nozzle offers a low cost alternative. The stationary head offers 120° or 240° coverage with a selection of flow rates. Although it doesn't rotate, this can give sufficient coverage for lighter washing requirements of vessels with diameters of 3 to 4 feet. Standard materials are 303 stainless or brass.

Suppliers

Company
Product
Description
Supplier Links
Mini Tank Washing Nozzle - 500. 234. G9 - Lechler, Inc.
St. Charles, IL, USA
Mini Tank Washing Nozzle
500. 234. G9
Mini Tank Washing Nozzle 500. 234. G9
For quick rinsing of small kegs, drums or carboys, this cluster nozzle offers a low cost alternative. The stationary head offers 120° or 240° coverage with a selection of flow rates. Although it doesn't rotate, this can give sufficient coverage for lighter washing requirements of vessels with diameters of 3 to 4 feet. Standard materials are 303 stainless or brass.

For quick rinsing of small kegs, drums or carboys, this cluster nozzle offers a low cost alternative. The stationary head offers 120° or 240° coverage with a selection of flow rates. Although it doesn't rotate, this can give sufficient coverage for lighter washing requirements of vessels with diameters of 3 to 4 feet. Standard materials are 303 stainless or brass.

Supplier's Site

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 500. 234. G9
Product Name Mini Tank Washing Nozzle
Media Other; Liquid
Application Cleaning
Flow 108 to 180 GPH (114 to 189 ml/sec)
Maximum Pressure 20 to 60 psi (14.08 to 42.23 m H2O)
Pattern Solid Cone; 300 Down
Unlock Full Specs
to access all available technical data

Similar Products

Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Viper® 5/8 in. Size and 4 1/3 in. Length Bore Tip|Master File - I218646 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 6060 GPH (6372 ml/sec)
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details