Lechler, Inc. Mini Tank Washing Nozzle 500. 191. 5E. 02

Description
If your budget is tight but you still want the cleaning power of a rotating tank washer, the PVDF Mini-Whirling nozzle is for you. Using precision-molded PVDF, this tiny unit can clean kegs, drums and small tanks 3-5' in diameter with minimal amounts of solution. In addition to a 360º coverage model, there are also models for 180º up or 180º down coverage. The slippery bearing surface allows the unit to spin with pressure as low as 5 psi, and it operates in any position.This nozzle's PVDF construction tolerates a wide range of cleaners and solvents, even at high temperatures. The low flow rates don't offer the same brute cleaning power of our larger models, but they still offer more thorough coverage than static spray balls.
Description
If your budget is tight but you still want the cleaning power of a rotating tank washer, the PVDF Mini-Whirling nozzle is for you. Using precision-molded PVDF, this tiny unit can clean kegs, drums and small tanks 3-5' in diameter with minimal amounts of solution. In addition to a 360º coverage model, there are also models for 180º up or 180º down coverage. The slippery bearing surface allows the unit to spin with pressure as low as 5 psi, and it operates in any position.This nozzle's PVDF construction tolerates a wide range of cleaners and solvents, even at high temperatures. The low flow rates don't offer the same brute cleaning power of our larger models, but they still offer more thorough coverage than static spray balls.

Suppliers

Company
Product
Description
Supplier Links
Mini Tank Washing Nozzle - 500. 191. 5E. 02 - Lechler, Inc.
St. Charles, IL, USA
Mini Tank Washing Nozzle
500. 191. 5E. 02
Mini Tank Washing Nozzle 500. 191. 5E. 02
If your budget is tight but you still want the cleaning power of a rotating tank washer, the PVDF Mini-Whirling nozzle is for you. Using precision-molded PVDF, this tiny unit can clean kegs, drums and small tanks 3-5' in diameter with minimal amounts of solution. In addition to a 360º coverage model, there are also models for 180º up or 180º down coverage. The slippery bearing surface allows the unit to spin with pressure as low as 5 psi, and it operates in any position.This nozzle's PVDF construction tolerates a wide range of cleaners and solvents, even at high temperatures. The low flow rates don't offer the same brute cleaning power of our larger models, but they still offer more thorough coverage than static spray balls.

If your budget is tight but you still want the cleaning power of a rotating tank washer, the PVDF Mini-Whirling nozzle is for you. Using precision-molded PVDF, this tiny unit can clean kegs, drums and small tanks 3-5' in diameter with minimal amounts of solution. In addition to a 360º coverage model, there are also models for 180º up or 180º down coverage. The slippery bearing surface allows the unit to spin with pressure as low as 5 psi, and it operates in any position.This nozzle's PVDF construction tolerates a wide range of cleaners and solvents, even at high temperatures. The low flow rates don't offer the same brute cleaning power of our larger models, but they still offer more thorough coverage than static spray balls.

Supplier's Site

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 500. 191. 5E. 02
Product Name Mini Tank Washing Nozzle
Media Other; Liquid
Application Cleaning
Flow 174 to 294 GPH (183 to 309 ml/sec)
Maximum Pressure 20 to 60 psi (14.08 to 42.23 m H2O)
Pattern Solid Cone; 180 Up
Unlock Full Specs
to access all available technical data

Similar Products

Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
2 1/2 x 12 in. Size NST Thread Type Brass Hose Nozzle|Master File - BHN-4012ST - Kuriyama of America, Inc.
Specs
Maximum Pressure 12 psi (8.45 m H2O)
Orifice Size 812 mil (20637 µm)
Material Brass
View Details
Air gun nozzle - ADNA-PDAD-13 - Festo Corporation
Specs
Media Air
View Details