For mounting using Twist Loc or cap-base-tip configurations, the Lechler full cone tip version offers all the same advantages of the 460 series product line. Each tip uses the same vane and internal geometry as its equivalent threaded version, so performance is equal in flow, coverage and distribution.
| Lechler, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 468. 684 |
| Product Name | Axial Full Cone Nozzle |
| Media | Chemical; Water |
| Application | Cleaning; Spray Drying |
| Flow | 51.6 to 150 GPH (54.26 to 158 ml/sec) |
| Maximum Pressure | 10 to 150 psi (7.04 to 106 m H2O) |
| Pattern | Solid Cone |