Lechler, Inc. Axial Full Cone Medium Capacity Nozzle 460. 968

Description
Lechler axial full cone nozzles offer superior distribution of liquid throughout the entire circular impact area. This uniform distribution is achieved through the use of an x-style vane whose design is optimized to assure a consistent spray angle at any given liquid capacity. The large free passages also minimize clogging.Lechler axial full cone nozzles are available in a wide range of spray angles and flow rate sizes for easy adaptation to specific operating conditions.
Datasheet
Description
Lechler axial full cone nozzles offer superior distribution of liquid throughout the entire circular impact area. This uniform distribution is achieved through the use of an x-style vane whose design is optimized to assure a consistent spray angle at any given liquid capacity. The large free passages also minimize clogging.Lechler axial full cone nozzles are available in a wide range of spray angles and flow rate sizes for easy adaptation to specific operating conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Full Cone Medium Capacity Nozzle - 460. 968 - Lechler, Inc.
St. Charles, IL, USA
Axial Full Cone Medium Capacity Nozzle
460. 968
Axial Full Cone Medium Capacity Nozzle 460. 968
Lechler axial full cone nozzles offer superior distribution of liquid throughout the entire circular impact area. This uniform distribution is achieved through the use of an x-style vane whose design is optimized to assure a consistent spray angle at any given liquid capacity. The large free passages also minimize clogging.Lechler axial full cone nozzles are available in a wide range of spray angles and flow rate sizes for easy adaptation to specific operating conditions.

Lechler axial full cone nozzles offer superior distribution of liquid throughout the entire circular impact area. This uniform distribution is achieved through the use of an x-style vane whose design is optimized to assure a consistent spray angle at any given liquid capacity. The large free passages also minimize clogging.Lechler axial full cone nozzles are available in a wide range of spray angles and flow rate sizes for easy adaptation to specific operating conditions.

Supplier's Site Datasheet

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 460. 968
Product Name Axial Full Cone Medium Capacity Nozzle
Media Chemical; Water
Application Cleaning; Painting; Spray Drying; Dust Suppression
Flow 258 to 762 GPH (271 to 801 ml/sec)
Maximum Pressure 10 to 150 psi (7.04 to 106 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Viper® 15/16 in. Size and 5 in. Length Bore Tip|Master File - I218670 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 13560 GPH (14258 ml/sec)
View Details
Air gun nozzle - LPZ-SD - Festo Corporation
Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Aluminum
View Details