Lechler axial full cone nozzles offer superior distribution of liquid throughout the entire circular impact area. This uniform distribution is achieved through the use of an x-style vane whose design is optimized to assure a consistent spray angle at any given liquid capacity. The large free passages also minimize clogging.Lechler axial full cone nozzles are available in a wide range of spray angles and flow rate sizes for easy adaptation to specific operating conditions.
| Lechler, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 460. 506 |
| Product Name | Axial Full Cone Medium Capacity Nozzle |
| Media | Chemical; Water |
| Application | Cleaning; Painting; Spray Drying; Dust Suppression |
| Flow | 18.6 to 55.2 GPH (19.56 to 58.04 ml/sec) |
| Maximum Pressure | 10 to 150 psi (7.04 to 106 m H2O) |
| Pattern | Solid Cone |