Lechler, Inc. Axial Full Cone Medium Capacity Nozzle 460. 448

Description
Lechler axial full cone nozzles offer superior distribution of liquid throughout the entire circular impact area. This uniform distribution is achieved through the use of an x-style vane whose design is optimized to assure a consistent spray angle at any given liquid capacity. The large free passages also minimize clogging.Lechler axial full cone nozzles are available in a wide range of spray angles and flow rate sizes for easy adaptation to specific operating conditions.
Datasheet
Description
Lechler axial full cone nozzles offer superior distribution of liquid throughout the entire circular impact area. This uniform distribution is achieved through the use of an x-style vane whose design is optimized to assure a consistent spray angle at any given liquid capacity. The large free passages also minimize clogging.Lechler axial full cone nozzles are available in a wide range of spray angles and flow rate sizes for easy adaptation to specific operating conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Full Cone Medium Capacity Nozzle - 460. 448 - Lechler, Inc.
St. Charles, IL, USA
Axial Full Cone Medium Capacity Nozzle
460. 448
Axial Full Cone Medium Capacity Nozzle 460. 448
Lechler axial full cone nozzles offer superior distribution of liquid throughout the entire circular impact area. This uniform distribution is achieved through the use of an x-style vane whose design is optimized to assure a consistent spray angle at any given liquid capacity. The large free passages also minimize clogging.Lechler axial full cone nozzles are available in a wide range of spray angles and flow rate sizes for easy adaptation to specific operating conditions.

Lechler axial full cone nozzles offer superior distribution of liquid throughout the entire circular impact area. This uniform distribution is achieved through the use of an x-style vane whose design is optimized to assure a consistent spray angle at any given liquid capacity. The large free passages also minimize clogging.Lechler axial full cone nozzles are available in a wide range of spray angles and flow rate sizes for easy adaptation to specific operating conditions.

Supplier's Site Datasheet

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 460. 448
Product Name Axial Full Cone Medium Capacity Nozzle
Media Chemical; Water
Application Cleaning; Painting; Spray Drying; Dust Suppression
Flow 13.2 to 38.4 GPH (13.88 to 40.38 ml/sec)
Maximum Pressure 10 to 150 psi (7.04 to 106 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Lee Spin Jet® Nozzle -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
1
Specs
Media Air
Application Cleaning; Spray Drying; Cooling, Treat
Temperature Range 1000 F (538 C)
View Details
Air gun nozzle - LPZ-LD - Festo Corporation
Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Aluminum
View Details
Airless Standard Paint Spray Tip -  - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details