Lechler CenterJet nozzles utilize a turbine style center of three or more blades for uniform coverage and thorough atomization. The CenterJet is an excellent economical alternative to our standard x-style axial full cones where the larger free passage and spray angle consistency are not required.
| Lechler, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 459. 408 |
| Product Name | CenterJet Axial Full Cone Nozzle |
| Media | Chemical; Water |
| Application | Fire; Quench Cooling |
| Flow | 2400 to 8820 GPH (2524 to 9274 ml/sec) |
| Maximum Pressure | 5 to 100 psi (3.52 to 70.38 m H2O) |
| Pattern | Solid Cone |