Lechler, Inc. Free Spray™ Full Cone Nozzle 455. 666

Description
Free Spray™ Full Cone NozzlesLechler's Free Spray full cone nozzles utilize a one-piece design with non-removable vanes to provide excellent spray distribution of large droplets throughout the suggested 1/2 psi to 60 psi operating range. Large open orifices accommodate large particulates for clog-free performance.Free Spray™ Full Cone Nozzles High CapacityFlange type "Free Spray" full cone nozzles offer the same performance characteristics of Lechler threaded Free Spray nozzles, but are suited for high capacity, high flow rate applications.Non-clo gging operation is attributed to the large free passage design. These nozzles provide uniform spray distribution while producing very large droplets.
Datasheet
Description
Free Spray™ Full Cone NozzlesLechler's Free Spray full cone nozzles utilize a one-piece design with non-removable vanes to provide excellent spray distribution of large droplets throughout the suggested 1/2 psi to 60 psi operating range. Large open orifices accommodate large particulates for clog-free performance.Free Spray™ Full Cone Nozzles High CapacityFlange type "Free Spray" full cone nozzles offer the same performance characteristics of Lechler threaded Free Spray nozzles, but are suited for high capacity, high flow rate applications.Non-clo gging operation is attributed to the large free passage design. These nozzles provide uniform spray distribution while producing very large droplets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Spray™ Full Cone Nozzle - 455. 666 - Lechler, Inc.
St. Charles, IL, USA
Free Spray™ Full Cone Nozzle
455. 666
Free Spray™ Full Cone Nozzle 455. 666
Free Spray™ Full Cone NozzlesLechler's Free Spray full cone nozzles utilize a one-piece design with non-removable vanes to provide excellent spray distribution of large droplets throughout the suggested 1/2 psi to 60 psi operating range. Large open orifices accommodate large particulates for clog-free performance.Free Spray™ Full Cone Nozzles High CapacityFlange type "Free Spray" full cone nozzles offer the same performance characteristics of Lechler threaded Free Spray nozzles, but are suited for high capacity, high flow rate applications.Non-clo gging operation is attributed to the large free passage design. These nozzles provide uniform spray distribution while producing very large droplets.

Free Spray™ Full Cone NozzlesLechler's Free Spray full cone nozzles utilize a one-piece design with non-removable vanes to provide excellent spray distribution of large droplets throughout the suggested 1/2 psi to 60 psi operating range. Large open orifices accommodate large particulates for clog-free performance.Free Spray™ Full Cone Nozzles High CapacityFlange type "Free Spray" full cone nozzles offer the same performance characteristics of Lechler threaded Free Spray nozzles, but are suited for high capacity, high flow rate applications.Non-clogging operation is attributed to the large free passage design. These nozzles provide uniform spray distribution while producing very large droplets.

Supplier's Site Datasheet

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 455. 666
Product Name Free Spray™ Full Cone Nozzle
Media Chemical; Water
Application Quench Cooling
Flow 8280 to 40440 GPH (8706 to 42523 ml/sec)
Maximum Pressure 1 to 40 psi (0.7038 to 28.15 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Viper® ST™ 95 gpm Flow Fire Nozzle|Master File - I210528 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
View Details
250 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details
HollowStream Cone Liquid Atomizing Nozzles - 1/4 NPT - EXAIR
Specs
Media Chemical; Water
Application Cleaning; Cooling
Maximum Pressure 250 psi (176 m H2O)
View Details
Paint Spray Tips - Nanogun MX Airmix® - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details