Lechler, Inc. Free Spray™ Full Cone Nozzle 455. 656

Description
Free Spray™ Full Cone NozzlesLechler's Free Spray full cone nozzles utilize a one-piece design with non-removable vanes to provide excellent spray distribution of large droplets throughout the suggested 1/2 psi to 60 psi operating range. Large open orifices accommodate large particulates for clog-free performance.Free Spray™ Full Cone Nozzles High CapacityFlange type "Free Spray" full cone nozzles offer the same performance characteristics of Lechler threaded Free Spray nozzles, but are suited for high capacity, high flow rate applications.Non-clo gging operation is attributed to the large free passage design. These nozzles provide uniform spray distribution while producing very large droplets.
Datasheet
Description
Free Spray™ Full Cone NozzlesLechler's Free Spray full cone nozzles utilize a one-piece design with non-removable vanes to provide excellent spray distribution of large droplets throughout the suggested 1/2 psi to 60 psi operating range. Large open orifices accommodate large particulates for clog-free performance.Free Spray™ Full Cone Nozzles High CapacityFlange type "Free Spray" full cone nozzles offer the same performance characteristics of Lechler threaded Free Spray nozzles, but are suited for high capacity, high flow rate applications.Non-clo gging operation is attributed to the large free passage design. These nozzles provide uniform spray distribution while producing very large droplets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Spray™ Full Cone Nozzle - 455. 656 - Lechler, Inc.
St. Charles, IL, USA
Free Spray™ Full Cone Nozzle
455. 656
Free Spray™ Full Cone Nozzle 455. 656
Free Spray™ Full Cone NozzlesLechler's Free Spray full cone nozzles utilize a one-piece design with non-removable vanes to provide excellent spray distribution of large droplets throughout the suggested 1/2 psi to 60 psi operating range. Large open orifices accommodate large particulates for clog-free performance.Free Spray™ Full Cone Nozzles High CapacityFlange type "Free Spray" full cone nozzles offer the same performance characteristics of Lechler threaded Free Spray nozzles, but are suited for high capacity, high flow rate applications.Non-clo gging operation is attributed to the large free passage design. These nozzles provide uniform spray distribution while producing very large droplets.

Free Spray™ Full Cone NozzlesLechler's Free Spray full cone nozzles utilize a one-piece design with non-removable vanes to provide excellent spray distribution of large droplets throughout the suggested 1/2 psi to 60 psi operating range. Large open orifices accommodate large particulates for clog-free performance.Free Spray™ Full Cone Nozzles High CapacityFlange type "Free Spray" full cone nozzles offer the same performance characteristics of Lechler threaded Free Spray nozzles, but are suited for high capacity, high flow rate applications.Non-clogging operation is attributed to the large free passage design. These nozzles provide uniform spray distribution while producing very large droplets.

Supplier's Site Datasheet

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 455. 656
Product Name Free Spray™ Full Cone Nozzle
Media Chemical; Water
Application Quench Cooling
Flow 7920 to 38400 GPH (8328 to 40378 ml/sec)
Maximum Pressure 1 to 40 psi (0.7038 to 28.15 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

250 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details
No Drip Internal Mix Deflected Flat Fan Pattern Atomizing Nozzles -  - EXAIR
Specs
Media Chemical; Ink; Water
Application Painting; Product Finishes
Flow 6.9 GPH (7.26 ml/sec)
View Details
Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details