Lechler's patented tangential full cone nozzles use no internal inserts or vanes for maximum clog resistance. The unique design generates a precise, uniform spray distribution, for spray performance and reliability that's superior to conventional insert-dependent tangential full cone nozzles. Spray angles are extremely stable, regardless of pressure fluctuation.
Lechler's patented tangential full cone nozzles use no internal inserts or vanes for maximum clog resistance. The unique design generates a precise, uniform spray distribution, for spray performance and reliability that's superior to conventional insert-dependent tangential full cone nozzles. Spray angles are extremely stable, regardless of pressure fluctuation.
| Lechler, Inc. | Lechler, Inc. | |
|---|---|---|
| Product Category | Nozzles | Nozzles |
| Product Number | 423. 126 | 423. 126 |
| Product Name | Vaneless Full Cone Nozzle Metal Version | Vaneless Full Cone Nozzle Plastic Version |
| Media | Chemical; Water | Chemical; Water |
| Application | Cleaning; Scrubber Towers | Cleaning; Scrubber Towers |
| Flow | 588 to 1860 GPH (618 to 1956 ml/sec) | 588 to 1860 GPH (618 to 1956 ml/sec) |
| Maximum Pressure | 10 to 100 psi (7.04 to 70.38 m H2O) | 10 to 100 psi (7.04 to 70.38 m H2O) |
| Pattern | Solid Cone | Solid Cone |