Lechler's patented tangential full cone nozzles use no internal inserts or vanes for maximum clog resistance. The unique design generates a precise, uniform spray distribution, for spray performance and reliability that's superior to conventional insert-dependent tangential full cone nozzles. Spray angles are extremely stable, regardless of pressure fluctuation.
| Lechler, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 423. 046 |
| Product Name | Vaneless Full Cone Nozzle Metal Version |
| Media | Chemical; Water |
| Application | Cleaning; Scrubber Towers |
| Flow | 372 to 1200 GPH (391 to 1262 ml/sec) |
| Maximum Pressure | 10 to 100 psi (7.04 to 70.38 m H2O) |
| Pattern | Solid Cone |