Lechler, Inc. Vaneless Full Cone Nozzle Metal Version 422. 966

Description
Lechler's patented tangential full cone nozzles use no internal inserts or vanes for maximum clog resistance. The unique design generates a precise, uniform spray distribution, for spray performance and reliability that's superior to conventional insert-dependent tangential full cone nozzles. Spray angles are extremely stable, regardless of pressure fluctuation.
Datasheet
Description
Lechler's patented tangential full cone nozzles use no internal inserts or vanes for maximum clog resistance. The unique design generates a precise, uniform spray distribution, for spray performance and reliability that's superior to conventional insert-dependent tangential full cone nozzles. Spray angles are extremely stable, regardless of pressure fluctuation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaneless Full Cone Nozzle Metal Version - 422. 966 - Lechler, Inc.
St. Charles, IL, USA
Vaneless Full Cone Nozzle Metal Version
422. 966
Vaneless Full Cone Nozzle Metal Version 422. 966
Lechler's patented tangential full cone nozzles use no internal inserts or vanes for maximum clog resistance. The unique design generates a precise, uniform spray distribution, for spray performance and reliability that's superior to conventional insert-dependent tangential full cone nozzles. Spray angles are extremely stable, regardless of pressure fluctuation.

Lechler's patented tangential full cone nozzles use no internal inserts or vanes for maximum clog resistance. The unique design generates a precise, uniform spray distribution, for spray performance and reliability that's superior to conventional insert-dependent tangential full cone nozzles. Spray angles are extremely stable, regardless of pressure fluctuation.

Supplier's Site Datasheet
Vaneless Full Cone Nozzle Plastic Version - 422. 966 - Lechler, Inc.
St. Charles, IL, USA
Vaneless Full Cone Nozzle Plastic Version
422. 966
Vaneless Full Cone Nozzle Plastic Version 422. 966
Lechler's patented tangential full cone nozzles use no internal inserts or vanes for maximum clog resistance. The unique design generates a precise, uniform spray distribution, for spray performance and reliability that's superior to conventional insert-dependent tangential full cone nozzles. Spray angles are extremely stable, regardless of pressure fluctuation.

Lechler's patented tangential full cone nozzles use no internal inserts or vanes for maximum clog resistance. The unique design generates a precise, uniform spray distribution, for spray performance and reliability that's superior to conventional insert-dependent tangential full cone nozzles. Spray angles are extremely stable, regardless of pressure fluctuation.

Supplier's Site Datasheet

Technical Specifications

  Lechler, Inc. Lechler, Inc.
Product Category Nozzles Nozzles
Product Number 422. 966 422. 966
Product Name Vaneless Full Cone Nozzle Metal Version Vaneless Full Cone Nozzle Plastic Version
Media Chemical; Water Chemical; Water
Application Cleaning; Scrubber Towers Cleaning; Scrubber Towers
Flow 234 to 738 GPH (246 to 776 ml/sec) 234 to 738 GPH (246 to 776 ml/sec)
Maximum Pressure 10 to 100 psi (7.04 to 70.38 m H2O) 10 to 100 psi (7.04 to 70.38 m H2O)
Pattern Solid Cone Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Reverse Lubrication Jet, Screened -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Internal Mix Narrow Angle Round Atomizing Nozzles -  - EXAIR
Specs
Media Ink; Other; Lubricants
Application Painting; Cooling, Treat
Flow 66 GPH (69.4 ml/sec)
View Details