Lechler, Inc. Vaneless Full Cone Nozzle Metal Version 422. 766

Description
Lechler's patented tangential full cone nozzles use no internal inserts or vanes for maximum clog resistance. The unique design generates a precise, uniform spray distribution, for spray performance and reliability that's superior to conventional insert-dependent tangential full cone nozzles. Spray angles are extremely stable, regardless of pressure fluctuation.
Datasheet
Description
Lechler's patented tangential full cone nozzles use no internal inserts or vanes for maximum clog resistance. The unique design generates a precise, uniform spray distribution, for spray performance and reliability that's superior to conventional insert-dependent tangential full cone nozzles. Spray angles are extremely stable, regardless of pressure fluctuation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaneless Full Cone Nozzle Metal Version - 422. 766 - Lechler, Inc.
St. Charles, IL, USA
Vaneless Full Cone Nozzle Metal Version
422. 766
Vaneless Full Cone Nozzle Metal Version 422. 766
Lechler's patented tangential full cone nozzles use no internal inserts or vanes for maximum clog resistance. The unique design generates a precise, uniform spray distribution, for spray performance and reliability that's superior to conventional insert-dependent tangential full cone nozzles. Spray angles are extremely stable, regardless of pressure fluctuation.

Lechler's patented tangential full cone nozzles use no internal inserts or vanes for maximum clog resistance. The unique design generates a precise, uniform spray distribution, for spray performance and reliability that's superior to conventional insert-dependent tangential full cone nozzles. Spray angles are extremely stable, regardless of pressure fluctuation.

Supplier's Site Datasheet

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 422. 766
Product Name Vaneless Full Cone Nozzle Metal Version
Media Chemical; Water
Application Cleaning; Scrubber Towers
Flow 72 to 234 GPH (75.71 to 246 ml/sec)
Maximum Pressure 10 to 100 psi (7.04 to 70.38 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

343 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 343 mil (8712 µm)
View Details
Siphon Fed Round Atomizing Nozzle -  - EXAIR
Specs
Media Ink; Water
Application Cleaning; Painting; Cooling Mist
Flow 68.3 GPH (71.82 ml/sec)
View Details
Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details