Lechler, Inc. Vaneless Full Cone Nozzle Plastic Version 422. 566

Description
Lechler's patented tangential full cone nozzles use no internal inserts or vanes for maximum clog resistance. The unique design generates a precise, uniform spray distribution, for spray performance and reliability that's superior to conventional insert-dependent tangential full cone nozzles. Spray angles are extremely stable, regardless of pressure fluctuation.
Datasheet
Description
Lechler's patented tangential full cone nozzles use no internal inserts or vanes for maximum clog resistance. The unique design generates a precise, uniform spray distribution, for spray performance and reliability that's superior to conventional insert-dependent tangential full cone nozzles. Spray angles are extremely stable, regardless of pressure fluctuation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaneless Full Cone Nozzle Plastic Version - 422. 566 - Lechler, Inc.
St. Charles, IL, USA
Vaneless Full Cone Nozzle Plastic Version
422. 566
Vaneless Full Cone Nozzle Plastic Version 422. 566
Lechler's patented tangential full cone nozzles use no internal inserts or vanes for maximum clog resistance. The unique design generates a precise, uniform spray distribution, for spray performance and reliability that's superior to conventional insert-dependent tangential full cone nozzles. Spray angles are extremely stable, regardless of pressure fluctuation.

Lechler's patented tangential full cone nozzles use no internal inserts or vanes for maximum clog resistance. The unique design generates a precise, uniform spray distribution, for spray performance and reliability that's superior to conventional insert-dependent tangential full cone nozzles. Spray angles are extremely stable, regardless of pressure fluctuation.

Supplier's Site Datasheet

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 422. 566
Product Name Vaneless Full Cone Nozzle Plastic Version
Media Chemical; Water
Application Cleaning; Scrubber Towers
Flow 23.4 to 72 GPH (24.61 to 75.71 ml/sec)
Maximum Pressure 10 to 100 psi (7.04 to 70.38 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Viper® 7/8 in. Size and 5 in. Length Bore Tip|Master File - I218669 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 11820 GPH (12429 ml/sec)
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details