Lechler, Inc. Ramp Bottom Hollow Cone Nozzle 373.554

Description
Lechler's patented Ramp Bottom nozzle features improved uniform spray distribution and extended nozzle life compared to other manufactured nozzles of this type. The inlet is off center, subjecting the incoming fluid to a centrifugal whirling action that is accelerated by a ramp designed whirl chamber and shaped by the outlet orifice. Ramp Bottom nozzles produce a fine spray, even at low pressure.
Datasheet
Description
Lechler's patented Ramp Bottom nozzle features improved uniform spray distribution and extended nozzle life compared to other manufactured nozzles of this type. The inlet is off center, subjecting the incoming fluid to a centrifugal whirling action that is accelerated by a ramp designed whirl chamber and shaped by the outlet orifice. Ramp Bottom nozzles produce a fine spray, even at low pressure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ramp Bottom Hollow Cone Nozzle - 373.554 - Lechler, Inc.
St. Charles, IL, USA
Ramp Bottom Hollow Cone Nozzle
373.554
Ramp Bottom Hollow Cone Nozzle 373.554
Lechler's patented Ramp Bottom nozzle features improved uniform spray distribution and extended nozzle life compared to other manufactured nozzles of this type. The inlet is off center, subjecting the incoming fluid to a centrifugal whirling action that is accelerated by a ramp designed whirl chamber and shaped by the outlet orifice. Ramp Bottom nozzles produce a fine spray, even at low pressure.

Lechler's patented Ramp Bottom nozzle features improved uniform spray distribution and extended nozzle life compared to other manufactured nozzles of this type. The inlet is off center, subjecting the incoming fluid to a centrifugal whirling action that is accelerated by a ramp designed whirl chamber and shaped by the outlet orifice. Ramp Bottom nozzles produce a fine spray, even at low pressure.

Supplier's Site Datasheet

Technical Specifications

  Lechler, Inc.
Product Category Nozzles
Product Number 373.554
Product Name Ramp Bottom Hollow Cone Nozzle
Media Chemical; Water
Application Scrubbing, Dust Suppression, Processing
Flow 4860 to 21840 GPH (5110 to 22965 ml/sec)
Maximum Pressure 5 to 100 psi (3.52 to 70.38 m H2O)
Pattern Hollow Cone
Unlock Full Specs
to access all available technical data

Similar Products

187 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
External Mix Round Atomizing Nozzles -  - EXAIR
Specs
Media Ink
Application Painting; Controlling Heavy Dust Particulates, Treat
Flow 31 GPH (32.6 ml/sec)
View Details
Air gun nozzle - LPZ-RG-150-B - Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Brass
View Details
Paint Spray Tip - Fine Finish - Airmix® - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fine
View Details