Lechler's hollow cone nozzle utilizes a two-piece body and cap design. Tangential whirl chamber has large free passage with no internal parts, for clog resistant atomization.
| Lechler, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 302. 966 |
| Product Name | Plastic Hollow Cone Nozzle |
| Media | Air |
| Application | Cleaning; Aeration, Filter Cleaning |
| Flow | 234 to 738 GPH (246 to 776 ml/sec) |
| Maximum Pressure | 10 to 100 psi (7.04 to 70.38 m H2O) |
| Pattern | Hollow Cone |