Lechler's axial hollow cone nozzles incorporate a two-piece body and swirl insert design. Spiral grooves conduct liquid along a straight-through (axial) flow line, producing an especially fine atomized spray. Swirl insert is removable for easy cleaning.
| Lechler, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 216.496 |
| Product Name | Axial Hollow Cone Nozzle |
| Media | Oil |
| Application | Cleaning; Humidification; Spray Drying; Cooling, Desuperheating |
| Flow | 15.6 to 49.8 GPH (16.4 to 52.36 ml/sec) |
| Maximum Pressure | 10 to 100 psi (7.04 to 70.38 m H2O) |
| Pattern | Hollow Cone |