Three air feed ports allow independent control of the piston, atomizing air and flat fan air to the spreader. By varying the flat fan pressure, you can change the shape of the spray from a round cone to a flat fan without affecting the degree of atomization. This gives the most complete spray control.
| Lechler, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 176. 406. xx. 01 |
| Product Name | ViscoMist Nozzle Body 4 |
| Media | Air; Ink; Water |
| Application | Painting; Humidification; Spray Drying; Cooling, Liquid/Slurry Atomization |
| Flow | 11 to 58 GPH (11.57 to 60.99 ml/sec) |
| Maximum Pressure | 20 to 50 psi (14.08 to 35.19 m H2O) |
| Pattern | Fan |