Two air feed ports accommodate a regulated pressure line to control atomization at pressures above and below the 40 psi air minimum required for the piston control: For simplified, full range atomization of the flat fan - from coarse droplet formation at low air pressures, to ultra fine fogging at pressures to 125 psi.
| Lechler, Inc. | |
|---|---|
| Product Category | Nozzles |
| Product Number | 176. 204. xx. 01 |
| Product Name | ViscoMist Nozzle Body 2 |
| Media | Air; Ink; Water |
| Application | Painting; Humidification; Spray Drying; Cooling, Liquid/Slurry Atomization |
| Flow | 4.5 to 24.2 GPH (4.73 to 25.45 ml/sec) |
| Maximum Pressure | 5 to 40 psi (3.52 to 28.15 m H2O) |
| Pattern | Fan |