K.O. Lee Economy Mandrels are time-tested, “best-in-class” machine tools with the quality and durability inherent in the K.O. Lee name.
Used in production lines, tools rooms and home work shops, K.O. Lee Economy Expanding Mandrels have a wide range of expansion and high levels of concentricity featuring 10 tapered arbors (or shafts) from 5” to 17” with a slotted sleeve that expands from ½” to 3-3/4” to fit the internal bore of the component. The design of the expanding mandrel makes it possible to clamp the machined part from the inside so that the outer surface is free to work on.
| LeBlond Ltd. | |
|---|---|
| Product Category | Mandrels |
| Product Number | KECM3-3/4 |
| Product Name | K.O. Lee 2-3/4" to 3-3/4" Expanding Economy Mandrel |