ThermometerSite.com Thermax 5 Level Strips - Irreversible Labels

Description
A fast, simple temperature monitoring system based on Proprietary color change technology Inexpensive and Easy to Use Immediate Response Permanent Record of Highest Temperature Oil, Water and Steam Resistant Accuracy Tolerances Less than 100°C is +/-1°C 100°C to 154°C is +/-1.5°C Greater than 154°C is +/-4°C Temperature range 29-290°C Silver to Black Color Change Last Black Event is the highest temperature achieved Specifications: Size: 1.53" x .07" (39 x 18mm) Type: Vertical, Self Adhesive Scale: °F and °C
Description
A fast, simple temperature monitoring system based on Proprietary color change technology Inexpensive and Easy to Use Immediate Response Permanent Record of Highest Temperature Oil, Water and Steam Resistant Accuracy Tolerances Less than 100°C is +/-1°C 100°C to 154°C is +/-1.5°C Greater than 154°C is +/-4°C Temperature range 29-290°C Silver to Black Color Change Last Black Event is the highest temperature achieved Specifications: Size: 1.53" x .07" (39 x 18mm) Type: Vertical, Self Adhesive Scale: °F and °C

Suppliers

Company
Product
Description
Supplier Links
Thermax 5 Level Strips - Irreversible Labels -  - ThermometerSite.com
Glenview, IL, USA
Thermax 5 Level Strips - Irreversible Labels
Thermax 5 Level Strips - Irreversible Labels
A fast, simple temperature monitoring system based on Proprietary color change technology Inexpensive and Easy to Use Immediate Response Permanent Record of Highest Temperature Oil, Water and Steam Resistant Accuracy Tolerances Less than 100°C is +/-1°C 100°C to 154°C is +/-1.5°C Greater than 154°C is +/-4°C Temperature range 29-290°C Silver to Black Color Change Last Black Event is the highest temperature achieved Specifications: Size: 1.53" x .07" (39 x 18mm) Type: Vertical, Self Adhesive Scale: °F and °C

A fast, simple temperature monitoring system based on Proprietary color change technology

  • Inexpensive and Easy to Use
  • Immediate Response
  • Permanent Record of Highest Temperature
  • Oil, Water and Steam Resistant
  • Accuracy Tolerances
    • Less than 100°C is +/-1°C
    • 100°C to 154°C is +/-1.5°C
    • Greater than 154°C is +/-4°C
  • Temperature range 29-290°C
  • Silver to Black Color Change
  • Last Black Event is the highest temperature achieved

Specifications:
Size: 1.53" x .07" (39 x 18mm)
Type: Vertical, Self Adhesive
Scale: °F and °C

Supplier's Site

Technical Specifications

  ThermometerSite.com
Product Category Industrial Thermometers
Product Name Thermax 5 Level Strips - Irreversible Labels
Unlock Full Specs
to access all available technical data

Similar Products

Robust Miniature Pyrometer - thermoMETER SE-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details
UT309C Industrial Infrared Thermometer - UT309C - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details
High temperature thermometer - SensyTemp TSH200 - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range 1800 C (3272 F)
View Details