ThermometerSite.com Horizontal Room Thermometer

Description
A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as as Green event. Instant Response - Continuous Readout No Batteries or Glass - Non Toxic Temperature Range - -22-248°F (-30-120°C) Accurate +/- 1°C Self Adhesive Custom Applications Cost Effective Specifications: Size: 3.5" x 0.5" (89mm x 12.5mm) Type: Horizontal, self adhesive Scale: °F and °C Quantity: 10 per package
Description
A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as as Green event. Instant Response - Continuous Readout No Batteries or Glass - Non Toxic Temperature Range - -22-248°F (-30-120°C) Accurate +/- 1°C Self Adhesive Custom Applications Cost Effective Specifications: Size: 3.5" x 0.5" (89mm x 12.5mm) Type: Horizontal, self adhesive Scale: °F and °C Quantity: 10 per package

Suppliers

Company
Product
Description
Supplier Links
Horizontal Room Thermometer -  - ThermometerSite.com
Glenview, IL, USA
Horizontal Room Thermometer
Horizontal Room Thermometer
A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as as Green event. Instant Response - Continuous Readout No Batteries or Glass - Non Toxic Temperature Range - -22-248°F (-30-120°C) Accurate +/- 1°C Self Adhesive Custom Applications Cost Effective Specifications: Size: 3.5" x 0.5" (89mm x 12.5mm) Type: Horizontal, self adhesive Scale: °F and °C Quantity: 10 per package

A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as as Green event.

  • Instant Response - Continuous Readout
  • No Batteries or Glass - Non Toxic
  • Temperature Range - -22-248°F (-30-120°C)
  • Accurate +/- 1°C
  • Self Adhesive
  • Custom Applications
  • Cost Effective

Specifications:
Size: 3.5" x 0.5" (89mm x 12.5mm)
Type: Horizontal, self adhesive
Scale: °F and °C
Quantity: 10 per package

Supplier's Site

Technical Specifications

  ThermometerSite.com
Product Category Industrial Thermometers
Product Name Horizontal Room Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -50 to ? C (-58 to ? F)
View Details
Fiber Optic Infrared Chamber Thermometer - SP - Spray Chamber - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 600 to 2600 C (1112 to 4712 F)
View Details
Fully Integrated Compact Pyrometer - thermoMETER FI-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details