ThermometerSite.com 7 Level Thermometer (Horizontal)

Description
A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as a Green event. Instant Response - Continuous Readout No Batteries or Glass - Non Toxic Temperature Range - -22-248°F (-30-120°C) Accurate +/- 1°C Self Adhesive Custom Applications Cost Effective Specifications: Size: 0.5" x 1.77" (12.5mm x 45mm) Type: Horizontal, self adhesive Scale: °F and °C Quantity: 10 Per Package
Description
A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as a Green event. Instant Response - Continuous Readout No Batteries or Glass - Non Toxic Temperature Range - -22-248°F (-30-120°C) Accurate +/- 1°C Self Adhesive Custom Applications Cost Effective Specifications: Size: 0.5" x 1.77" (12.5mm x 45mm) Type: Horizontal, self adhesive Scale: °F and °C Quantity: 10 Per Package

Suppliers

Company
Product
Description
Supplier Links
7 Level Thermometer (Horizontal) -  - ThermometerSite.com
Glenview, IL, USA
7 Level Thermometer (Horizontal)
7 Level Thermometer (Horizontal)
A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as a Green event. Instant Response - Continuous Readout No Batteries or Glass - Non Toxic Temperature Range - -22-248°F (-30-120°C) Accurate +/- 1°C Self Adhesive Custom Applications Cost Effective Specifications: Size: 0.5" x 1.77" (12.5mm x 45mm) Type: Horizontal, self adhesive Scale: °F and °C Quantity: 10 Per Package

A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as a Green event.

  • Instant Response - Continuous Readout
  • No Batteries or Glass - Non Toxic
  • Temperature Range - -22-248°F (-30-120°C)
  • Accurate +/- 1°C
  • Self Adhesive
  • Custom Applications
  • Cost Effective

Specifications:
Size: 0.5" x 1.77" (12.5mm x 45mm)
Type: Horizontal, self adhesive
Scale: °F and °C
Quantity: 10 Per Package

Supplier's Site

Technical Specifications

  ThermometerSite.com
Product Category Industrial Thermometers
Product Name 7 Level Thermometer (Horizontal)
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-IR 1800 - PCE-IR 1800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 650 to 1800 C (1202 to 3272 F)
View Details
UT309A Industrial Infrared Thermometer - UT309A - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to 450 C (-31 to 842 F)
View Details
Rugged High Temperature Spot Thermometer - IQ Series - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 200 to 1750 C (392 to 3182 F)
View Details