LCR Capacitors Clip, Plastic, 17Mm; Accessory Type Lcr Components V1008

Description
CLIP, PLASTIC, 17MM; Accessory Type:Plastic Capacitor Clip; Clip Diameter:18mm; Product Range:LCR V Series; SVHC:No SVHC (15-Jan-2019); Applications:Capacit ors, Resistors, Lamps, Batteries and Fuses; External Length / Height:17.07mm;RoHS Compliant: Yes
Description
CLIP, PLASTIC, 17MM; Accessory Type:Plastic Capacitor Clip; Clip Diameter:18mm; Product Range:LCR V Series; SVHC:No SVHC (15-Jan-2019); Applications:Capacit ors, Resistors, Lamps, Batteries and Fuses; External Length / Height:17.07mm;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Clip, Plastic, 17Mm; Accessory Type Lcr Components - 10WX1008 - Newark, An Avnet Company
Chicago, IL, United States
Clip, Plastic, 17Mm; Accessory Type Lcr Components
10WX1008
Clip, Plastic, 17Mm; Accessory Type Lcr Components 10WX1008
CLIP, PLASTIC, 17MM; Accessory Type:Plastic Capacitor Clip; Clip Diameter:18mm; Product Range:LCR V Series; SVHC:No SVHC (15-Jan-2019); Applications:Capacit ors, Resistors, Lamps, Batteries and Fuses; External Length / Height:17.07mm;RoHS Compliant: Yes

CLIP, PLASTIC, 17MM; Accessory Type:Plastic Capacitor Clip; Clip Diameter:18mm; Product Range:LCR V Series; SVHC:No SVHC (15-Jan-2019); Applications:Capacitors, Resistors, Lamps, Batteries and Fuses; External Length / Height:17.07mm;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 10WX1008
Product Name Clip, Plastic, 17Mm; Accessory Type Lcr Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details