LCR Capacitors Clip, Plastic, 13.1Mm; Accessory Type Lcr Components V1004

Description
CLIP, PLASTIC, 13.1MM; Accessory Type:Plastic Capacitor Clip; Clip Diameter:12.5mm; Product Range:LCR V Series; SVHC:No SVHC (15-Jan-2019); External Length / Height:13.1mm; Fixing Hole Diameter:2.5mm; For Use With:Capacitors, RoHS Compliant: Yes
Datasheet
Description
CLIP, PLASTIC, 13.1MM; Accessory Type:Plastic Capacitor Clip; Clip Diameter:12.5mm; Product Range:LCR V Series; SVHC:No SVHC (15-Jan-2019); External Length / Height:13.1mm; Fixing Hole Diameter:2.5mm; For Use With:Capacitors, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip, Plastic, 13.1Mm; Accessory Type Lcr Components - 10WX1006 - Newark, An Avnet Company
Chicago, IL, United States
Clip, Plastic, 13.1Mm; Accessory Type Lcr Components
10WX1006
Clip, Plastic, 13.1Mm; Accessory Type Lcr Components 10WX1006
CLIP, PLASTIC, 13.1MM; Accessory Type:Plastic Capacitor Clip; Clip Diameter:12.5mm; Product Range:LCR V Series; SVHC:No SVHC (15-Jan-2019); External Length / Height:13.1mm; Fixing Hole Diameter:2.5mm; For Use With:Capacitors, RoHS Compliant: Yes

CLIP, PLASTIC, 13.1MM; Accessory Type:Plastic Capacitor Clip; Clip Diameter:12.5mm; Product Range:LCR V Series; SVHC:No SVHC (15-Jan-2019); External Length / Height:13.1mm; Fixing Hole Diameter:2.5mm; For Use With:Capacitors, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 10WX1006
Product Name Clip, Plastic, 13.1Mm; Accessory Type Lcr Components
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers