CAPACITOR POLYSTYRENE 33PF, 160V, AXIAL 1pF; Dielectric Type:Film / Foil PS; Capacitor Case / Package:Axial Leaded; Capacitance:33pF; Capacitance Tolerance:± 1pF; Voltage(AC):-; Voltage(DC):160V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 78K7242 |
| Product Name | Capacitor Polystyrene 33Pf, 160V, Axial 1Pf; Dielectric Type Lcr Components |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |