CAP, 220PF, 160V, 2.5%, PS; Dielectric Type:Film / Foil PS; Capacitor Case / Package:Axial Leaded; Capacitance:220pF; Capacitance Tolerance:± 2.5%; Voltage(AC):-; Voltage(DC):160V; Capacitor Mounting:Through Hole; Humidity Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 97K0239 |
| Product Name | Cap, 220Pf, 160V, 2.5%, Ps; Dielectric Type Lcr Components |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Film / Foil PS |