LCR Capacitors Capacitor Polystyrene Film 1000Pf 160V 2.5% Axial; Dielectric Type Lcr Components FSC 160V 1000PF 2.5%

Description
CAPACITOR POLYSTYRENE FILM 1000PF 160V 2.5% AXIAL; Dielectric Type:Film / Foil PS; Capacitor Case / Package:Axial Leaded; Capacitance:1000pF; Capacitance Tolerance:± 2.5%; Voltage(AC):-; Voltage(DC):160V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYSTYRENE FILM 1000PF 160V 2.5% AXIAL; Dielectric Type:Film / Foil PS; Capacitor Case / Package:Axial Leaded; Capacitance:1000pF; Capacitance Tolerance:± 2.5%; Voltage(AC):-; Voltage(DC):160V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polystyrene Film 1000Pf 160V 2.5% Axial; Dielectric Type Lcr Components - 82K9245 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polystyrene Film 1000Pf 160V 2.5% Axial; Dielectric Type Lcr Components
82K9245
Capacitor Polystyrene Film 1000Pf 160V 2.5% Axial; Dielectric Type Lcr Components 82K9245
CAPACITOR POLYSTYRENE FILM 1000PF 160V 2.5% AXIAL; Dielectric Type:Film / Foil PS; Capacitor Case / Package:Axial Leaded; Capacitance:1000pF; Capacitance Tolerance:± 2.5%; Voltage(AC):-; Voltage(DC):160V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYSTYRENE FILM 1000PF 160V 2.5% AXIAL; Dielectric Type:Film / Foil PS; Capacitor Case / Package:Axial Leaded; Capacitance:1000pF; Capacitance Tolerance:± 2.5%; Voltage(AC):-; Voltage(DC):160V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 82K9245
Product Name Capacitor Polystyrene Film 1000Pf 160V 2.5% Axial; Dielectric Type Lcr Components
Configuration / Form Factor Leaded Capacitor; PC Pin
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details