LCR Capacitors Choke, 0.26Mh, 3A, Differential Mode; Product Range Lcr Components DF3

Description
CHOKE, 0.26MH, 3A, DIFFERENTIAL MODE; Product Range:-; Inductance:260µH; DC Current Rating:3A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; SVHC:No SVHC RoHS Compliant: Yes
Description
CHOKE, 0.26MH, 3A, DIFFERENTIAL MODE; Product Range:-; Inductance:260µH; DC Current Rating:3A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Choke, 0.26Mh, 3A, Differential Mode; Product Range Lcr Components - 96K8543 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 0.26Mh, 3A, Differential Mode; Product Range Lcr Components
96K8543
Choke, 0.26Mh, 3A, Differential Mode; Product Range Lcr Components 96K8543
CHOKE, 0.26MH, 3A, DIFFERENTIAL MODE; Product Range:-; Inductance:260µH; DC Current Rating:3A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; SVHC:No SVHC RoHS Compliant: Yes

CHOKE, 0.26MH, 3A, DIFFERENTIAL MODE; Product Range:-; Inductance:260µH; DC Current Rating:3A; DC Resistance Max:0.14ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 96K8543
Product Name Choke, 0.26Mh, 3A, Differential Mode; Product Range Lcr Components
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 260 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-015 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers
0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-15N 0402HP-15NXJRW , 0402HP-15NXGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0150 microH
View Details
High Frequency & RF Inductors - 3-2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0032 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers