LCR Capacitors Choke, 0.5Mh, 2A, Differential Mode; Product Range Lcr Components DF2

Description
CHOKE, 0.5MH, 2A, DIFFERENTIAL MODE; Product Range:-; Inductance:500µH; DC Current Rating:2A; DC Resistance Max:0.37ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CHOKE, 0.5MH, 2A, DIFFERENTIAL MODE; Product Range:-; Inductance:500µH; DC Current Rating:2A; DC Resistance Max:0.37ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 0.5Mh, 2A, Differential Mode; Product Range Lcr Components - 96K8542 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 0.5Mh, 2A, Differential Mode; Product Range Lcr Components
96K8542
Choke, 0.5Mh, 2A, Differential Mode; Product Range Lcr Components 96K8542
CHOKE, 0.5MH, 2A, DIFFERENTIAL MODE; Product Range:-; Inductance:500µH; DC Current Rating:2A; DC Resistance Max:0.37ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; SVHC:No SVHC RoHS Compliant: Yes

CHOKE, 0.5MH, 2A, DIFFERENTIAL MODE; Product Range:-; Inductance:500µH; DC Current Rating:2A; DC Resistance Max:0.37ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 96K8542
Product Name Choke, 0.5Mh, 2A, Differential Mode; Product Range Lcr Components
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 500 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-20N 0402DC-20NXJRW , 0402DC-20NXGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0200 microH
View Details
High Frequency & RF Inductors - 8-1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J123JAL4TCT-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details