LCR Capacitors Choke, Common Mode, 2X1.4Mh, 6A; Inductance Lcr Components CF5

Description
CHOKE, COMMON MODE, 2X1.4MH, 6A; Inductance:1.4mH; Rated Current:6A; Product Range:-; SVHC:No SVHC (15-Jan-2019); Core Material:Ferrite; DC Current Max:6A; DC Current Rating:6A; DC Resistance Max:0.019ohm; External Depth:12mm; RoHS Compliant: Yes
Datasheet
Description
CHOKE, COMMON MODE, 2X1.4MH, 6A; Inductance:1.4mH; Rated Current:6A; Product Range:-; SVHC:No SVHC (15-Jan-2019); Core Material:Ferrite; DC Current Max:6A; DC Current Rating:6A; DC Resistance Max:0.019ohm; External Depth:12mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Common Mode, 2X1.4Mh, 6A; Inductance Lcr Components - 96K7953 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common Mode, 2X1.4Mh, 6A; Inductance Lcr Components
96K7953
Choke, Common Mode, 2X1.4Mh, 6A; Inductance Lcr Components 96K7953
CHOKE, COMMON MODE, 2X1.4MH, 6A; Inductance:1.4mH; Rated Current:6A; Product Range:-; SVHC:No SVHC (15-Jan-2019); Core Material:Ferrite; DC Current Max:6A; DC Current Rating:6A; DC Resistance Max:0.019ohm; External Depth:12mm; RoHS Compliant: Yes

CHOKE, COMMON MODE, 2X1.4MH, 6A; Inductance:1.4mH; Rated Current:6A; Product Range:-; SVHC:No SVHC (15-Jan-2019); Core Material:Ferrite; DC Current Max:6A; DC Current Rating:6A; DC Resistance Max:0.019ohm; External Depth:12mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 96K7953
Product Name Choke, Common Mode, 2X1.4Mh, 6A; Inductance Lcr Components
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-134-829-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details