CHOKE, COMMON MODE, 2X2.4MH, 4A; Inductance:2.4mH; Rated Current:4A; Product Range:-; SVHC:No SVHC (15-Jan-2019); Core Material:Ferrite; DC Current Max:4A; DC Current Rating:4A; DC Resistance Max:0.04ohm; External Depth:12mm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 96K7952 |
| Product Name | Choke, Common Mode, 2X2.4Mh, 4A; Inductance Lcr Components |
| Standards and Certifications | RoHS |