Lawtronics Enclosure, Heat Sink, Aluminium, Black; Enclosure Type Lawtronics HSK160

Description
ENCLOSURE, HEAT SINK, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:83.1mm; External Width - Metric:111mm; External Depth - Metric:160mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HEAT SINK, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:83.1mm; External Width - Metric:111mm; External Depth - Metric:160mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Heat Sink, Aluminium, Black; Enclosure Type Lawtronics - 62K3486 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Heat Sink, Aluminium, Black; Enclosure Type Lawtronics
62K3486
Enclosure, Heat Sink, Aluminium, Black; Enclosure Type Lawtronics 62K3486
ENCLOSURE, HEAT SINK, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:83.1mm; External Width - Metric:111mm; External Depth - Metric:160mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, HEAT SINK, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:83.1mm; External Width - Metric:111mm; External Depth - Metric:160mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 62K3486
Product Name Enclosure, Heat Sink, Aluminium, Black; Enclosure Type Lawtronics
Length 3.27 inch (83.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heatsink Aluminium EMC Shielded Enclosure - EXHE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; PC Enclosures
Shape Rectangular
Length 1.21 to 5.02 inch (30.7 to 128 mm)
View Details