The SiI1161CTU is a PanelLink Receiver IC designed for video processing applications, featuring I²C compatibility and support for DVI 1.0 standards. It comes in a 100-pin TQFP package, making it suitable for compact designs. The device offers programmable mode operation, allowing for flexibility in various applications. Key specifications include differential signal data pins, power management features, and a built-in HSYNC de-jitter function, which enhances signal integrity. The SiI1161CTU is also rated for both lead-free and standard reflow processes, ensuring compatibility with different manufacturing environments. This product is ideal for engineers looking for a reliable video receiver solution in their designs.
Video Receiver IC I²C DVI 1.0 100-TQFP-EP (14x14) Package
Video Receiver IC I²C DVI 1.0 100-TQFP-EP (14x14) Package
IC VIDEO RECEIVER 100TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 220-2186-ND | SII1161CTU | SII1161CTU |
| Product Name | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |