Lattice Semiconductor Corporation Linear - Linear - Video Processing - SII1161CTU SII1161CTU

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 323503-SII1161CTU Packaging: Tray Type: Receiver Mounting Style: SMD Applications: Professional Video Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Status: Obsolete Manufacturer Package: 100-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 323503-SII1161CTU Packaging: Tray Type: Receiver Mounting Style: SMD Applications: Professional Video Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Status: Obsolete Manufacturer Package: 100-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - SII1161CTU - 323503-SII1161CTU - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - SII1161CTU
323503-SII1161CTU
Linear - Linear - Video Processing - SII1161CTU 323503-SII1161CTU
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 323503-SII1161CTU Packaging: Tray Type: Receiver Mounting Style: SMD Applications: Professional Video Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Status: Obsolete Manufacturer Package: 100-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 323503-SII1161CTU
Packaging: Tray
Type: Receiver
Mounting Style: SMD
Applications: Professional Video
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x14)
Status: Obsolete
Manufacturer Package: 100-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 323503-SII1161CTU
Product Name Linear - Linear - Video Processing - SII1161CTU
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Receiver, Transmitter, and Transceiver Finished Units - FCTN-RLY4-418-2 - Quarktwin Technology Ltd.
Specs
Features RoHS
Sensitivity -112 dBm
Operating Frequency 418 MHz
View Details
RTM Series Monopulse Receiver - RTM-3010 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 30 MHz
RF Connectors SMA
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details