Lattice Semiconductor Corporation Development Boards, Kits, Programmers - Software, Services SCALER-E3-UT1

Description
Win Source Part Number: 1283207-SCALER-E3-UT 1 Category: Development Boards, Kits, Programmers>Software , Services Series: LatticeCORE™ Type: License Package: Bulk For Use With/Related Products: Lattice Standard Package: 1 ECCN: 3D991 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8523.49.2010 Mfr: Lattice Semiconductor Corporation Other Names: SCALERE3UT1 Base Product Number: SCALER-E3
Request a Quote Datasheet
Description
Win Source Part Number: 1283207-SCALER-E3-UT 1 Category: Development Boards, Kits, Programmers>Software , Services Series: LatticeCORE™ Type: License Package: Bulk For Use With/Related Products: Lattice Standard Package: 1 ECCN: 3D991 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8523.49.2010 Mfr: Lattice Semiconductor Corporation Other Names: SCALERE3UT1 Base Product Number: SCALER-E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Software, Services - 1283207-SCALER-E3-UT1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Software, Services
1283207-SCALER-E3-UT1
Development Boards, Kits, Programmers - Software, Services 1283207-SCALER-E3-UT1
Win Source Part Number: 1283207-SCALER-E3-UT 1 Category: Development Boards, Kits, Programmers>Software , Services Series: LatticeCORE™ Type: License Package: Bulk For Use With/Related Products: Lattice Standard Package: 1 ECCN: 3D991 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8523.49.2010 Mfr: Lattice Semiconductor Corporation Other Names: SCALERE3UT1 Base Product Number: SCALER-E3

Win Source Part Number: 1283207-SCALER-E3-UT1
Category: Development Boards, Kits, Programmers>Software, Services
Series: LatticeCORE™
Type: License
Package: Bulk
For Use With/Related Products: Lattice
Standard Package: 1
ECCN: 3D991
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8523.49.2010
Mfr: Lattice Semiconductor Corporation
Other Names: SCALERE3UT1
Base Product Number: SCALER-E3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283207-SCALER-E3-UT1
Product Name Development Boards, Kits, Programmers - Software, Services
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576763 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - 12 V automotive motor control evaluation board - Infineon Technologies AG
Specs
Category Developement Board
Bus Width 32-Bit
Supported System Automotive fan and pump ; 400 W BLDC motor for 12V application ; radiator fan ; water pump
View Details
TB,PSA-5451+,CA1389,0.05-4 GHZ - TB-534-1+ - Mini-Circuits
Specs
Category Developement Board
View Details