Lattice Semiconductor Corporation PMIC - PMIC - Power Supply Controllers, Monitors - POWR607-01SN32I POWR607-01SN32I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 279622-POWR607-01SN3 2I Packaging: Tray Applications: Power Supply Supervisor, Reset Generator, Watchdog Timer Mounting: SMD (SMT) Voltage - Input: -0.3 V to 5.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFNS (5x5) Supply Voltage - Operating: 2.64 V to 3.96 V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 279622-POWR607-01SN3 2I Packaging: Tray Applications: Power Supply Supervisor, Reset Generator, Watchdog Timer Mounting: SMD (SMT) Voltage - Input: -0.3 V to 5.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFNS (5x5) Supply Voltage - Operating: 2.64 V to 3.96 V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - POWR607-01SN32I - 279622-POWR607-01SN32I - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - POWR607-01SN32I
279622-POWR607-01SN32I
PMIC - PMIC - Power Supply Controllers, Monitors - POWR607-01SN32I 279622-POWR607-01SN32I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 279622-POWR607-01SN3 2I Packaging: Tray Applications: Power Supply Supervisor, Reset Generator, Watchdog Timer Mounting: SMD (SMT) Voltage - Input: -0.3 V to 5.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFNS (5x5) Supply Voltage - Operating: 2.64 V to 3.96 V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 279622-POWR607-01SN32I
Packaging: Tray
Applications: Power Supply Supervisor, Reset Generator, Watchdog Timer
Mounting: SMD (SMT)
Voltage - Input: -0.3 V to 5.9 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFNS (5x5)
Supply Voltage - Operating: 2.64 V to 3.96 V
Operating Supply Current: 3.5mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
QFN Voltage Supervisor IC
760-POWR607-01SN32I
QFN Voltage Supervisor IC 760-POWR607-01SN32I
Lattice Semiconductor POWR607-01SN32I, 6-channel Processor Supervisor, WDT, Reset Input, 32-Pin QFN-S Product overview: POWR607-01SN32I from Lattice Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, QFN, Voltage Supervisor IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-POWR607-01SN32I can be used for catalog matching and distributor lookup.

Lattice Semiconductor POWR607-01SN32I, 6-channel Processor Supervisor, WDT, Reset Input, 32-Pin QFN-S Product overview: POWR607-01SN32I from Lattice Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, QFN, Voltage Supervisor IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-POWR607-01SN32I can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 279622-POWR607-01SN32I 760-POWR607-01SN32I
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - POWR607-01SN32I QFN Voltage Supervisor IC
Features Watchdog Timer
Output Options Inverting
Type 32-QFNS (5x5) QFN
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1220258 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details