EE PLD, 10ns, PAL-Type, CMOS, PQCC20, PLASTIC, LCC-20 Product overview: PALLV16V8-10JC from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-PALLV16V8-10JC can be used for catalog matching and distributor lookup.
IC PLD 8MC 10NS 20PLCC
PAL® Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (9x9)
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 719-PALLV16V8-10JC | PALLV16V8-10JC | PALLV16V8-10JC |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | CPLDs (Complex Programmable Logic Devices) |
| Pins | 20 | ||
| Internal Frequency | 71.4 MHz | ||
| Operating Temperature | 0 C (32 F) |