EE PLD, 15ns, PAL-Type, CMOS, PQCC28, PLASTIC, LCC-28 Product overview: PALCE22V10Q-15JC/5 from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-PALCE22V10Q-15JC
PALCE22V10Q - Electrically Erasable PAL Device
EE PLD, 15NS, PAL-TYPE PQCC28
PAL® Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-PALCE22V10Q-15JC/5 | PALCE22V10Q-15JC/5 | PALCE22V10Q-15JC/5 | PALCE22V10Q-15JC/5 |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | |
| Pins | 28 | |||
| Internal Frequency | 50 MHz | |||
| Operating Temperature | 0 C (32 F) |