Lattice Semiconductor Corporation Custom Parts - Custom Parts (N - R) - OR2T15A6SN208I-DB OR2T15A6SN208I-DB

Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215518-OR2T15A6SN20 8I-DB Frequency: 294.12 MHz Operating Supply Voltage: 3.3 V RAM Size: 3.1 kB Number of Pins: 208 Number of Logic Elements/Cells: 1600 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of Logic Blocks (LABs): 1600 Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215518-OR2T15A6SN20 8I-DB Frequency: 294.12 MHz Operating Supply Voltage: 3.3 V RAM Size: 3.1 kB Number of Pins: 208 Number of Logic Elements/Cells: 1600 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of Logic Blocks (LABs): 1600 Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - OR2T15A6SN208I-DB - 1215518-OR2T15A6SN208I-DB - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - OR2T15A6SN208I-DB
1215518-OR2T15A6SN208I-DB
Custom Parts - Custom Parts (N - R) - OR2T15A6SN208I-DB 1215518-OR2T15A6SN208I-DB
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1215518-OR2T15A6SN20 8I-DB Frequency: 294.12 MHz Operating Supply Voltage: 3.3 V RAM Size: 3.1 kB Number of Pins: 208 Number of Logic Elements/Cells: 1600 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of Logic Blocks (LABs): 1600 Max Operating Temperature: 85 °C

Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215518-OR2T15A6SN208I-DB
Frequency: 294.12 MHz
Operating Supply Voltage: 3.3 V
RAM Size: 3.1 kB
Number of Pins: 208
Number of Logic Elements/Cells: 1600
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of Logic Blocks (LABs): 1600
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1215518-OR2T15A6SN208I-DB
Product Name Custom Parts - Custom Parts (N - R) - OR2T15A6SN208I-DB
Unlock Full Specs
to access all available technical data