Lattice Semiconductor Corporation BGA FPGA Programmable Logic Device OR2T15A6BA256-DB

Description
Field Programmable Gate Array, 400 CLBs, 19200 Gates, 1600-Cell, CMOS, PBGA256, PLASTIC, BGA-256 Product overview: OR2T15A6BA256-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2T15A6BA256-DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 400 CLBs, 19200 Gates, 1600-Cell, CMOS, PBGA256, PLASTIC, BGA-256 Product overview: OR2T15A6BA256-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2T15A6BA256-DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BGA FPGA Programmable Logic Device - 696-OR2T15A6BA256-DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA FPGA Programmable Logic Device
696-OR2T15A6BA256-DB
BGA FPGA Programmable Logic Device 696-OR2T15A6BA256-DB
Field Programmable Gate Array, 400 CLBs, 19200 Gates, 1600-Cell, CMOS, PBGA256, PLASTIC, BGA-256 Product overview: OR2T15A6BA256-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2T15A6BA256-DB can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 400 CLBs, 19200 Gates, 1600-Cell, CMOS, PBGA256, PLASTIC, BGA-256 Product overview: OR2T15A6BA256-DB from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-OR2T15A6BA256-DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1317988-OR2T15A6BA256-DB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1317988-OR2T15A6BA256-DB
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1317988-OR2T15A6BA256-DB
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1317988-OR2T15A6BA25 6-DB Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 40 Mounting: Surface Mount Number of I/O: 223 Number of Logic Elements/Cells: 1600 Total RAM Bits: 25600 Number of Gates: 44200 Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 256-BGA ECCN: 3A991D Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: OR2T15A Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1317988-OR2T15A6BA256-DB
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 40
Mounting: Surface Mount
Number of I/O: 223
Number of Logic Elements/Cells: 1600
Total RAM Bits: 25600
Number of Gates: 44200
Voltage - Supply: 3V ~ 3.6V
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 256-BGA
ECCN: 3A991D
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: OR2T15A
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - OR2T15A6BA256-DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
OR2T15A6BA256-DB
FPGAs (Field Programmable Gate Array) OR2T15A6BA256-DB
ORCA® 2 Field Programmable Gate Array (FPGA) IC 223 25600 1600 256-BGA

ORCA® 2 Field Programmable Gate Array (FPGA) IC 223 25600 1600 256-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - OR2T15A6BA256-DB - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
OR2T15A6BA256-DB
Embedded - FPGAs (Field Programmable Gate Array) OR2T15A6BA256-DB
IC FPGA 223 I/O 256BGA

IC FPGA 223 I/O 256BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-OR2T15A6BA256-DB 1317988-OR2T15A6BA256-DB OR2T15A6BA256-DB OR2T15A6BA256-DB
Product Name BGA FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 44200 44200 44200 44200
Logic Cells / Logic Blocks 1600 1600 1600 1600
Package Type Other; BGA Other; 256-BGA Other; 256-BGA
Internal Frequency 294 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-2 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details