The MACH230-15JC is a high-density Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., featuring 128 macrocells and a maximum propagation delay of 15 ns. It operates at a clock frequency of up to 100 MHz and supports 70 inputs and 64 outputs, making it suitable for a variety of applications requiring efficient logic implementation. The device includes eight PAL blocks interconnected by a programmable switch matrix, allowing for flexible design configurations and efficient routing. It offers both output and buried macrocells, with the latter providing additional input registers for signal synchronization. The MACH230 is pin-compatible with several other devices in the MACH series, facilitating easy integration into existing designs. Additionally, it supports testability features such as register preload and observability, enhancing its utility in complex state machine testing.
EE PLD, 15ns, 128-Cell, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: MACH230-15JC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-MACH230-15JC can be used for catalog matching and distributor lookup.
IC CPLD 128MC 15NS 84PLCC
IC CPLD 128MC 15NS 84PLCC
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-MACH230-15JC | MACH230-15JC | MACH230-15JC |
| Product Name | Cpld | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Pins | 84 | ||
| Internal Frequency | 50 MHz | ||
| Operating Temperature | 0 C (32 F) | 64 C (147 F) | 0 to 70 C (32 to 158 F) |
| Supply Voltage | Other; 5 | ||
| Macrocells | 128 |