IC CPLD 64MC 7.5NS 44TQFP Product overview: MACH210A-7VC from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-MACH210A-7VC can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1211698-MACH210A-7VC
Manufacturer Homepage: www.latticesemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC CPLD 64MC 7.5NS 44TQFP
EE PLD, 7.5NS, 64-CELL PQFP44
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-MACH210A-7VC | 1211698-MACH210A-7VC | MACH210A-7VC | MACH210A-7VC |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - MACH210A-7VC | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | ||
| Package Type | Other; Bulk | QFP; TQFP; Other; 44-TQFP | ||
| User I/Os | 32 pins | 32 pins | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) |