Lattice Semiconductor Corporation Cpld MACH131SP-7VC

Description
EE PLD, 7.5ns, 64-Cell, CMOS, PQFP100, TQFP-100 Product overview: MACH131SP-7VC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-MACH131SP-7VC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 7.5ns, 64-Cell, CMOS, PQFP100, TQFP-100 Product overview: MACH131SP-7VC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-MACH131SP-7VC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 7.5ns, 64-Cell, CMOS, PQFP100, TQFP-100 Product overview: MACH131SP-7VC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-MACH131SP-7VC can be used for catalog matching and distributor lookup.

EE PLD, 7.5ns, 64-Cell, CMOS, PQFP100, TQFP-100 Product overview: MACH131SP-7VC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-MACH131SP-7VC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 1175083-MACH131SP-7VC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
1175083-MACH131SP-7VC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 1175083-MACH131SP-7VC
Win Source Part Number: 1175083-MACH131SP-7V C Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Other Names: 2156-MACH131SP-7VC,L ATLATMACH131SP-7VC RoHS Status: RoHS non-compliant

Win Source Part Number: 1175083-MACH131SP-7VC
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: 2156-MACH131SP-7VC,LATLATMACH131SP-7VC
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - MACH131SP-7VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
MACH131SP-7VC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) MACH131SP-7VC
IC CPLD 64MC 7.5NS 100TQFP

IC CPLD 64MC 7.5NS 100TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - MACH131SP-7VC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
MACH131SP-7VC
CPLDs (Complex Programmable Logic Devices) MACH131SP-7VC
IC CPLD 64MC 7.5NS 100TQFP

IC CPLD 64MC 7.5NS 100TQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-MACH131SP-7VC 1175083-MACH131SP-7VC MACH131SP-7VC MACH131SP-7VC
Product Name Cpld Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Pins 100
Internal Frequency 95 MHz
Operating Temperature 0 C (32 F) 64 C (147 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 5
Macrocells 64
Unlock Full Specs
to access all available technical data

Similar Products

CPLDs (Complex Programmable Logic Devices) - ATF750C-7JC - Quarktwin Technology Ltd.
Specs
Macrocells 10
Package Type Other; 28-LCC (J-Lead)
User I/Os 10 pins
View Details
3 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - CY37128P160-167AXC - Lingto Electronic Limited
Specs
User I/Os 133 pins
Propagation Delay 6.5 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1502AS-10AI44-ND - DigiKey
Specs
Features In-system Programmability
Package Type TQFP; Other; 44-TQFP
Pins 44
View Details
4 suppliers