EE PLD, 15ns, 64-Cell, CMOS, PQFP100, TQFP-100 Product overview: MACH131SP-15VC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-MACH131SP-15VC can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1211691-MACH131SP-15
Manufacturer Homepage: www.latticesemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC CPLD 64MC 15NS 100TQFP
EE PLD, 15NS, 64-CELL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-MACH131SP-15VC | 1211691-MACH131SP-15VC | MACH131SP-15VC | MACH131SP-15VC |
| Product Name | Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - MACH131SP-15VC | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Pins | 100 | |||
| Internal Frequency | 50 MHz | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Supply Voltage | Other; 5 | |||
| Logic Family | CMOS |