EE PLD, 12ns, 64-Cell, CMOS, PQFP100, TQFP-100 Product overview: MACH131SP-12VC from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-MACH131SP-12VC can be used for catalog matching and distributor lookup.
IC CPLD 64MC 12NS 100TQFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-MACH131SP-12VC | MACH131SP-12VC |
| Product Name | Cpld | CPLDs (Complex Programmable Logic Devices) |
| Pins | 100 | |
| Internal Frequency | 66.7 MHz | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) |
| Supply Voltage | Other; 5 | |
| Macrocells | 64 |